Panasonic Resistor, 4K3, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED4301V

Description
RESISTOR, 4K3, 0.125W, THICK FILM, 0603; Resistance:4.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 4K3, 0.125W, THICK FILM, 0603; Resistance:4.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 4K3, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7617 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4K3, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7617
Resistor, 4K3, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7617
RESISTOR, 4K3, 0.125W, THICK FILM, 0603; Resistance:4.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4K3, 0.125W, THICK FILM, 0603; Resistance:4.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 4K3, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0143 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4K3, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0143
Resistor, 4K3, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0143
RESISTOR, 4K3, 0.125W, THICK FILM, 0603; Resistance:4.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4K3, 0.125W, THICK FILM, 0603; Resistance:4.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7617
Product Name Resistor, 4K3, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 4300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details