Panasonic Resistor, 430R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED4300V

Description
RESISTOR, 430R, 0.125W, THICK FILM, 0603; Resistance:430ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 430R, 0.125W, THICK FILM, 0603; Resistance:430ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 430R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0142 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 430R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0142
Resistor, 430R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0142
RESISTOR, 430R, 0.125W, THICK FILM, 0603; Resistance:430ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 430R, 0.125W, THICK FILM, 0603; Resistance:430ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 430R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2804 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 430R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2804
Resistor, 430R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2804
RESISTOR, 430R, 0.125W, THICK FILM, 0603; Resistance:430ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 430R, 0.125W, THICK FILM, 0603; Resistance:430ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0142
Product Name Resistor, 430R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1825818 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers