RESISTOR, 42K2, 0.125W, THICK FILM, 0603; Resistance:42.2kohm;
RESISTOR, 42K2, 0.125W, THICK FILM, 0603; Resistance:42.2kohm;
RES 42.2K OHM 0.5% 1/8W 0603
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 28AJ7616 | ERJ-H3ED4222V |
| Product Name | Resistor, 42K2, 0.125W, Thick Film, 0603; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] | |
| Resistance Range | 42200 ohms | 42200 ohms |