Panasonic Resistor, 4K22, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED4221V

Description
RESISTOR, 4K22, 0.125W, THICK FILM, 0603; Resistance:4.22kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 4K22, 0.125W, THICK FILM, 0603; Resistance:4.22kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 4K22, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2800 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4K22, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2800
Resistor, 4K22, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2800
RESISTOR, 4K22, 0.125W, THICK FILM, 0603; Resistance:4.22kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4K22, 0.125W, THICK FILM, 0603; Resistance:4.22kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 4K22, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2799 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 4K22, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2799
Resistor, 4K22, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2799
RESISTOR, 4K22, 0.125W, THICK FILM, 0603; Resistance:4.22kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 4K22, 0.125W, THICK FILM, 0603; Resistance:4.22kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-H3ED4221V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H3ED4221V
Chip Resistor - Surface Mount ERJ-H3ED4221V
RES 4.22K OHM 0.5% 1/8W 0603

RES 4.22K OHM 0.5% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 29AJ2800 ERJ-H3ED4221V
Product Name Resistor, 4K22, 0.125W, Thick Film, 0603; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 4220 ohms 4220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details