Panasonic Resistor, 402R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED4020V

Description
RESISTOR, 402R, 0.125W, THICK FILM, 0603; Resistance:402ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 402R, 0.125W, THICK FILM, 0603; Resistance:402ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 402R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0135 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 402R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0135
Resistor, 402R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0135
RESISTOR, 402R, 0.125W, THICK FILM, 0603; Resistance:402ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 402R, 0.125W, THICK FILM, 0603; Resistance:402ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 402R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0134 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 402R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0134
Resistor, 402R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0134
RESISTOR, 402R, 0.125W, THICK FILM, 0603; Resistance:402ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 402R, 0.125W, THICK FILM, 0603; Resistance:402ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0135
Product Name Resistor, 402R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 402 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1690 ohms
View Details
2 suppliers
Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details