Panasonic Resistor, 3K92, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED3921V

Description
RESISTOR, 3K92, 0.125W, THICK FILM, 0603; Resistance:3.92kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3K92, 0.125W, THICK FILM, 0603; Resistance:3.92kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3K92, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7608 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K92, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7608
Resistor, 3K92, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7608
RESISTOR, 3K92, 0.125W, THICK FILM, 0603; Resistance:3.92kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3K92, 0.125W, THICK FILM, 0603; Resistance:3.92kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3K92, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2791 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K92, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2791
Resistor, 3K92, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2791
RESISTOR, 3K92, 0.125W, THICK FILM, 0603; Resistance:3.92kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3K92, 0.125W, THICK FILM, 0603; Resistance:3.92kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7608
Product Name Resistor, 3K92, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3920 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details