Panasonic Resistor, 38K3, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED3832V

Description
RESISTOR, 38K3, 0.125W, THICK FILM, 0603; Resistance:38.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 38K3, 0.125W, THICK FILM, 0603; Resistance:38.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 38K3, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0129 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 38K3, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0129
Resistor, 38K3, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0129
RESISTOR, 38K3, 0.125W, THICK FILM, 0603; Resistance:38.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 38K3, 0.125W, THICK FILM, 0603; Resistance:38.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 38K3, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7600 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 38K3, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7600
Resistor, 38K3, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7600
RESISTOR, 38K3, 0.125W, THICK FILM, 0603; Resistance:38.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 38K3, 0.125W, THICK FILM, 0603; Resistance:38.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0129
Product Name Resistor, 38K3, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 38300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers