Panasonic Resistor, 3K6, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED3601V

Description
RESISTOR, 3K6, 0.125W, THICK FILM, 0603; Resistance:3.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3K6, 0.125W, THICK FILM, 0603; Resistance:3.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3K6, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0119 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K6, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0119
Resistor, 3K6, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0119
RESISTOR, 3K6, 0.125W, THICK FILM, 0603; Resistance:3.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3K6, 0.125W, THICK FILM, 0603; Resistance:3.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3K6, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7593 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K6, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7593
Resistor, 3K6, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7593
RESISTOR, 3K6, 0.125W, THICK FILM, 0603; Resistance:3.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3K6, 0.125W, THICK FILM, 0603; Resistance:3.6kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0119
Product Name Resistor, 3K6, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details