Panasonic Resistor, 35R7, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED35R7V

Description
RESISTOR, 35R7, 0.125W, THICK FILM, 0603; Resistance:35.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 35R7, 0.125W, THICK FILM, 0603; Resistance:35.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 35R7, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7589 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 35R7, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7589
Resistor, 35R7, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7589
RESISTOR, 35R7, 0.125W, THICK FILM, 0603; Resistance:35.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 35R7, 0.125W, THICK FILM, 0603; Resistance:35.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 35R7, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0114 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 35R7, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0114
Resistor, 35R7, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0114
RESISTOR, 35R7, 0.125W, THICK FILM, 0603; Resistance:35.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 35R7, 0.125W, THICK FILM, 0603; Resistance:35.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7589
Product Name Resistor, 35R7, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 35.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details