Panasonic Resistor, 357R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED3570V

Description
RESISTOR, 357R, 0.125W, THICK FILM, 0603; Resistance:357ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 357R, 0.125W, THICK FILM, 0603; Resistance:357ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 357R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0115 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 357R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0115
Resistor, 357R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0115
RESISTOR, 357R, 0.125W, THICK FILM, 0603; Resistance:357ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 357R, 0.125W, THICK FILM, 0603; Resistance:357ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 357R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7590 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 357R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7590
Resistor, 357R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7590
RESISTOR, 357R, 0.125W, THICK FILM, 0603; Resistance:357ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 357R, 0.125W, THICK FILM, 0603; Resistance:357ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0115
Product Name Resistor, 357R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 357 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756864 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details