Panasonic Resistor, 34K8, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED3482V

Description
RESISTOR, 34K8, 0.125W, THICK FILM, 0603; Resistance:34.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 34K8, 0.125W, THICK FILM, 0603; Resistance:34.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 34K8, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7588 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 34K8, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7588
Resistor, 34K8, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7588
RESISTOR, 34K8, 0.125W, THICK FILM, 0603; Resistance:34.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 34K8, 0.125W, THICK FILM, 0603; Resistance:34.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 34K8, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2775 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 34K8, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2775
Resistor, 34K8, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2775
RESISTOR, 34K8, 0.125W, THICK FILM, 0603; Resistance:34.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 34K8, 0.125W, THICK FILM, 0603; Resistance:34.8kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7588
Product Name Resistor, 34K8, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 34800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756454 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers