Panasonic Resistor, 3K48, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED3481V

Description
RESISTOR, 3K48, 0.125W, THICK FILM, 0603; Resistance:3.48kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3K48, 0.125W, THICK FILM, 0603; Resistance:3.48kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3K48, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7587 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K48, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7587
Resistor, 3K48, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7587
RESISTOR, 3K48, 0.125W, THICK FILM, 0603; Resistance:3.48kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3K48, 0.125W, THICK FILM, 0603; Resistance:3.48kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3K48, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7586 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K48, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7586
Resistor, 3K48, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7586
RESISTOR, 3K48, 0.125W, THICK FILM, 0603; Resistance:3.48kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3K48, 0.125W, THICK FILM, 0603; Resistance:3.48kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7587
Product Name Resistor, 3K48, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3480 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details