Panasonic Resistor, 340R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED3400V

Description
RESISTOR, 340R, 0.125W, THICK FILM, 0603; Resistance:340ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 340R, 0.125W, THICK FILM, 0603; Resistance:340ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 340R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7585 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 340R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7585
Resistor, 340R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7585
RESISTOR, 340R, 0.125W, THICK FILM, 0603; Resistance:340ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 340R, 0.125W, THICK FILM, 0603; Resistance:340ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 340R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2770 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 340R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2770
Resistor, 340R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2770
RESISTOR, 340R, 0.125W, THICK FILM, 0603; Resistance:340ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 340R, 0.125W, THICK FILM, 0603; Resistance:340ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7585
Product Name Resistor, 340R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 340 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details