Panasonic Resistor, 33R2, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED33R2V

Description
RESISTOR, 33R2, 0.125W, THICK FILM, 0603; Resistance:33.2ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 33R2, 0.125W, THICK FILM, 0603; Resistance:33.2ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 33R2, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2763 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 33R2, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2763
Resistor, 33R2, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2763
RESISTOR, 33R2, 0.125W, THICK FILM, 0603; Resistance:33.2ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 33R2, 0.125W, THICK FILM, 0603; Resistance:33.2ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 33R2, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7576 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 33R2, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7576
Resistor, 33R2, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7576
RESISTOR, 33R2, 0.125W, THICK FILM, 0603; Resistance:33.2ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 33R2, 0.125W, THICK FILM, 0603; Resistance:33.2ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2763
Product Name Resistor, 33R2, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 33.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details