Panasonic Resistor, 33R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED33R0V

Description
RESISTOR, 33R, 0.125W, THICK FILM, 0603; Resistance:33ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 33R, 0.125W, THICK FILM, 0603; Resistance:33ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 33R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2761 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 33R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2761
Resistor, 33R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2761
RESISTOR, 33R, 0.125W, THICK FILM, 0603; Resistance:33ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 33R, 0.125W, THICK FILM, 0603; Resistance:33ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 33R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2762 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 33R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2762
Resistor, 33R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2762
RESISTOR, 33R, 0.125W, THICK FILM, 0603; Resistance:33ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 33R, 0.125W, THICK FILM, 0603; Resistance:33ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2761
Product Name Resistor, 33R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details