Panasonic Resistor, 332R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED3320V

Description
RESISTOR, 332R, 0.125W, THICK FILM, 0603; Resistance:332ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 332R, 0.125W, THICK FILM, 0603; Resistance:332ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 332R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2765 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 332R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2765
Resistor, 332R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2765
RESISTOR, 332R, 0.125W, THICK FILM, 0603; Resistance:332ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 332R, 0.125W, THICK FILM, 0603; Resistance:332ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 332R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2766 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 332R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2766
Resistor, 332R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2766
RESISTOR, 332R, 0.125W, THICK FILM, 0603; Resistance:332ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 332R, 0.125W, THICK FILM, 0603; Resistance:332ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2765
Product Name Resistor, 332R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 332 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 4756870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers