Panasonic Resistor, 33K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED3302V

Description
RESISTOR, 33K, 0.125W, THICK FILM, 0603; Resistance:33kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 33K, 0.125W, THICK FILM, 0603; Resistance:33kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 33K, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7581 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 33K, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7581
Resistor, 33K, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7581
RESISTOR, 33K, 0.125W, THICK FILM, 0603; Resistance:33kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 33K, 0.125W, THICK FILM, 0603; Resistance:33kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 33K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2764 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 33K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2764
Resistor, 33K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2764
RESISTOR, 33K, 0.125W, THICK FILM, 0603; Resistance:33kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 33K, 0.125W, THICK FILM, 0603; Resistance:33kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7581
Product Name Resistor, 33K, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 33000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722154 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details