Panasonic Resistor, 3K3, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED3301V

Description
RESISTOR, 3K3, 0.125W, THICK FILM, 0603; Resistance:3.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3K3, 0.125W, THICK FILM, 0603; Resistance:3.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3K3, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7580 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K3, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7580
Resistor, 3K3, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7580
RESISTOR, 3K3, 0.125W, THICK FILM, 0603; Resistance:3.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3K3, 0.125W, THICK FILM, 0603; Resistance:3.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3K3, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7579 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K3, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7579
Resistor, 3K3, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7579
RESISTOR, 3K3, 0.125W, THICK FILM, 0603; Resistance:3.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3K3, 0.125W, THICK FILM, 0603; Resistance:3.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7580
Product Name Resistor, 3K3, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details