Panasonic Resistor, 30R9, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED30R9V

Description
RESISTOR, 30R9, 0.125W, THICK FILM, 0603; Resistance:30.9ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 30R9, 0.125W, THICK FILM, 0603; Resistance:30.9ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 30R9, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7564 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 30R9, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7564
Resistor, 30R9, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7564
RESISTOR, 30R9, 0.125W, THICK FILM, 0603; Resistance:30.9ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 30R9, 0.125W, THICK FILM, 0603; Resistance:30.9ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 30R9, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2748 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 30R9, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2748
Resistor, 30R9, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2748
RESISTOR, 30R9, 0.125W, THICK FILM, 0603; Resistance:30.9ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 30R9, 0.125W, THICK FILM, 0603; Resistance:30.9ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-H3ED30R9V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H3ED30R9V
Chip Resistor - Surface Mount ERJ-H3ED30R9V
RES 30.9 OHM 0.5% 1/8W 0603

RES 30.9 OHM 0.5% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 28AJ7564 ERJ-H3ED30R9V
Product Name Resistor, 30R9, 0.125W, Thick Film, 0603; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 30.9 ohms 30.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details