Panasonic Resistor, 30R1, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED30R1V

Description
RESISTOR, 30R1, 0.125W, THICK FILM, 0603; Resistance:30.1ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 30R1, 0.125W, THICK FILM, 0603; Resistance:30.1ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 30R1, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2746 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 30R1, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2746
Resistor, 30R1, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2746
RESISTOR, 30R1, 0.125W, THICK FILM, 0603; Resistance:30.1ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 30R1, 0.125W, THICK FILM, 0603; Resistance:30.1ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 30R1, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2747 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 30R1, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2747
Resistor, 30R1, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2747
RESISTOR, 30R1, 0.125W, THICK FILM, 0603; Resistance:30.1ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 30R1, 0.125W, THICK FILM, 0603; Resistance:30.1ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2746
Product Name Resistor, 30R1, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 30.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details