Panasonic Resistor, 30K9, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED3092V

Description
RESISTOR, 30K9, 0.125W, THICK FILM, 0603; Resistance:30.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 30K9, 0.125W, THICK FILM, 0603; Resistance:30.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 30K9, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2754 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 30K9, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2754
Resistor, 30K9, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2754
RESISTOR, 30K9, 0.125W, THICK FILM, 0603; Resistance:30.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 30K9, 0.125W, THICK FILM, 0603; Resistance:30.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 30K9, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7571 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 30K9, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7571
Resistor, 30K9, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7571
RESISTOR, 30K9, 0.125W, THICK FILM, 0603; Resistance:30.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 30K9, 0.125W, THICK FILM, 0603; Resistance:30.9kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2754
Product Name Resistor, 30K9, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 30900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers