Panasonic Resistor, 3K09, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED3091V

Description
RESISTOR, 3K09, 0.125W, THICK FILM, 0603; Resistance:3.09kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 3K09, 0.125W, THICK FILM, 0603; Resistance:3.09kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 3K09, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7570 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K09, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7570
Resistor, 3K09, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7570
RESISTOR, 3K09, 0.125W, THICK FILM, 0603; Resistance:3.09kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3K09, 0.125W, THICK FILM, 0603; Resistance:3.09kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 3K09, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0103 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 3K09, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0103
Resistor, 3K09, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0103
RESISTOR, 3K09, 0.125W, THICK FILM, 0603; Resistance:3.09kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 3K09, 0.125W, THICK FILM, 0603; Resistance:3.09kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7570
Product Name Resistor, 3K09, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 3090 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details