RESISTOR, 3K01, 0.125W, THICK FILM, 0603; Resistance:3.01kohm;
RESISTOR, 3K01, 0.125W, THICK FILM, 0603; Resistance:3.01kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 28AJ7568 |
| Product Name | Resistor, 3K01, 0.125W, Thick Film, 0603; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 [1608 Metric] |
| Resistance Range | 3010 ohms |