Panasonic Resistor, 301R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED3010V

Description
RESISTOR, 301R, 0.125W, THICK FILM, 0603; Resistance:301ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 301R, 0.125W, THICK FILM, 0603; Resistance:301ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 301R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0099 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 301R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0099
Resistor, 301R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0099
RESISTOR, 301R, 0.125W, THICK FILM, 0603; Resistance:301ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 301R, 0.125W, THICK FILM, 0603; Resistance:301ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 301R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0100 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 301R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0100
Resistor, 301R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0100
RESISTOR, 301R, 0.125W, THICK FILM, 0603; Resistance:301ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 301R, 0.125W, THICK FILM, 0603; Resistance:301ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0099
Product Name Resistor, 301R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 301 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers