Panasonic Chip Resistor - Surface Mount ERJ-H3ED3000V

Description
RES 300 OHM 0.5% 1/8W 0603
Datasheet
Description
RES 300 OHM 0.5% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-H3ED3000V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H3ED3000V
Chip Resistor - Surface Mount ERJ-H3ED3000V
RES 300 OHM 0.5% 1/8W 0603

RES 300 OHM 0.5% 1/8W 0603

Supplier's Site Datasheet
Resistor, 300R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2750 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 300R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2750
Resistor, 300R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2750
RESISTOR, 300R, 0.125W, THICK FILM, 0603; Resistance:300ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 300R, 0.125W, THICK FILM, 0603; Resistance:300ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 300R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2749 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 300R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2749
Resistor, 300R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2749
RESISTOR, 300R, 0.125W, THICK FILM, 0603; Resistance:300ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 300R, 0.125W, THICK FILM, 0603; Resistance:300ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-H3ED3000V 29AJ2750
Product Name Chip Resistor - Surface Mount Resistor, 300R, 0.125W, Thick Film, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 300 ohms 300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details