Panasonic Resistor, 29R4, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED29R4V

Description
RESISTOR, 29R4, 0.125W, THICK FILM, 0603; Resistance:29.4ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 29R4, 0.125W, THICK FILM, 0603; Resistance:29.4ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 29R4, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2740 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 29R4, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2740
Resistor, 29R4, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2740
RESISTOR, 29R4, 0.125W, THICK FILM, 0603; Resistance:29.4ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 29R4, 0.125W, THICK FILM, 0603; Resistance:29.4ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 29R4, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0095 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 29R4, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0095
Resistor, 29R4, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0095
RESISTOR, 29R4, 0.125W, THICK FILM, 0603; Resistance:29.4ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 29R4, 0.125W, THICK FILM, 0603; Resistance:29.4ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2740
Product Name Resistor, 29R4, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 29.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details