Panasonic Resistor, 294K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED2943V

Description
RESISTOR, 294K, 0.125W, THICK FILM, 0603; Resistance:294kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 294K, 0.125W, THICK FILM, 0603; Resistance:294kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 294K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2744 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 294K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2744
Resistor, 294K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2744
RESISTOR, 294K, 0.125W, THICK FILM, 0603; Resistance:294kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 294K, 0.125W, THICK FILM, 0603; Resistance:294kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 294K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2745 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 294K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2745
Resistor, 294K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2745
RESISTOR, 294K, 0.125W, THICK FILM, 0603; Resistance:294kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 294K, 0.125W, THICK FILM, 0603; Resistance:294kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2744
Product Name Resistor, 294K, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 294000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R333JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers