Panasonic Resistor, 2K94, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED2941V

Description
RESISTOR, 2K94, 0.125W, THICK FILM, 0603; Resistance:2.94kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2K94, 0.125W, THICK FILM, 0603; Resistance:2.94kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2K94, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2742 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K94, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2742
Resistor, 2K94, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2742
RESISTOR, 2K94, 0.125W, THICK FILM, 0603; Resistance:2.94kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K94, 0.125W, THICK FILM, 0603; Resistance:2.94kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2K94, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0096 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K94, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0096
Resistor, 2K94, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0096
RESISTOR, 2K94, 0.125W, THICK FILM, 0603; Resistance:2.94kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K94, 0.125W, THICK FILM, 0603; Resistance:2.94kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2742
Product Name Resistor, 2K94, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2940 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1468281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details