Panasonic Resistor, 294R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED2940V

Description
RESISTOR, 294R, 0.125W, THICK FILM, 0603; Resistance:294ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 294R, 0.125W, THICK FILM, 0603; Resistance:294ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 294R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2741 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 294R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2741
Resistor, 294R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2741
RESISTOR, 294R, 0.125W, THICK FILM, 0603; Resistance:294ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 294R, 0.125W, THICK FILM, 0603; Resistance:294ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 294R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7560 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 294R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7560
Resistor, 294R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7560
RESISTOR, 294R, 0.125W, THICK FILM, 0603; Resistance:294ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 294R, 0.125W, THICK FILM, 0603; Resistance:294ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2741
Product Name Resistor, 294R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 294 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1691743 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers