Panasonic Resistor, 28R7, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED28R7V

Description
RESISTOR, 28R7, 0.125W, THICK FILM, 0603; Resistance:28.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 28R7, 0.125W, THICK FILM, 0603; Resistance:28.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 28R7, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0089 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 28R7, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0089
Resistor, 28R7, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0089
RESISTOR, 28R7, 0.125W, THICK FILM, 0603; Resistance:28.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 28R7, 0.125W, THICK FILM, 0603; Resistance:28.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 28R7, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0088 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 28R7, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0088
Resistor, 28R7, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0088
RESISTOR, 28R7, 0.125W, THICK FILM, 0603; Resistance:28.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 28R7, 0.125W, THICK FILM, 0603; Resistance:28.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0089
Product Name Resistor, 28R7, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 28.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers