Panasonic Resistor, 28K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED2802V

Description
RESISTOR, 28K, 0.125W, THICK FILM, 0603; Resistance:28kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 28K, 0.125W, THICK FILM, 0603; Resistance:28kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 28K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0092 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 28K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0092
Resistor, 28K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0092
RESISTOR, 28K, 0.125W, THICK FILM, 0603; Resistance:28kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 28K, 0.125W, THICK FILM, 0603; Resistance:28kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 28K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0093 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 28K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0093
Resistor, 28K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0093
RESISTOR, 28K, 0.125W, THICK FILM, 0603; Resistance:28kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 28K, 0.125W, THICK FILM, 0603; Resistance:28kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0092
Product Name Resistor, 28K, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 28000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 35.7 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers