Panasonic Resistor, 280R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED2800V

Description
RESISTOR, 280R, 0.125W, THICK FILM, 0603; Resistance:280ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 280R, 0.125W, THICK FILM, 0603; Resistance:280ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 280R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7556 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 280R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7556
Resistor, 280R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7556
RESISTOR, 280R, 0.125W, THICK FILM, 0603; Resistance:280ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 280R, 0.125W, THICK FILM, 0603; Resistance:280ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 280R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0090 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 280R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0090
Resistor, 280R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0090
RESISTOR, 280R, 0.125W, THICK FILM, 0603; Resistance:280ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 280R, 0.125W, THICK FILM, 0603; Resistance:280ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7556
Product Name Resistor, 280R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 280 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details