Panasonic Resistor, 274R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED2740V

Description
RESISTOR, 274R, 0.125W, THICK FILM, 0603; Resistance:274ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 274R, 0.125W, THICK FILM, 0603; Resistance:274ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 274R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2730 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 274R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2730
Resistor, 274R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2730
RESISTOR, 274R, 0.125W, THICK FILM, 0603; Resistance:274ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 274R, 0.125W, THICK FILM, 0603; Resistance:274ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 274R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2731 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 274R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2731
Resistor, 274R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2731
RESISTOR, 274R, 0.125W, THICK FILM, 0603; Resistance:274ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 274R, 0.125W, THICK FILM, 0603; Resistance:274ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2730
Product Name Resistor, 274R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 274 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details