Panasonic Resistor, 27K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED2702V

Description
RESISTOR, 27K, 0.125W, THICK FILM, 0603; Resistance:27kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 27K, 0.125W, THICK FILM, 0603; Resistance:27kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 27K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0083 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 27K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0083
Resistor, 27K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0083
RESISTOR, 27K, 0.125W, THICK FILM, 0603; Resistance:27kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 27K, 0.125W, THICK FILM, 0603; Resistance:27kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 27K, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7551 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 27K, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7551
Resistor, 27K, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7551
RESISTOR, 27K, 0.125W, THICK FILM, 0603; Resistance:27kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 27K, 0.125W, THICK FILM, 0603; Resistance:27kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0083
Product Name Resistor, 27K, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 27000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers