Panasonic Resistor, 267K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED2673V

Description
RESISTOR, 267K, 0.125W, THICK FILM, 0603; Resistance:267kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 267K, 0.125W, THICK FILM, 0603; Resistance:267kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 267K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0077 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 267K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0077
Resistor, 267K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0077
RESISTOR, 267K, 0.125W, THICK FILM, 0603; Resistance:267kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 267K, 0.125W, THICK FILM, 0603; Resistance:267kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 267K, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7549 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 267K, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7549
Resistor, 267K, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7549
RESISTOR, 267K, 0.125W, THICK FILM, 0603; Resistance:267kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 267K, 0.125W, THICK FILM, 0603; Resistance:267kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0077
Product Name Resistor, 267K, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 267000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details