Panasonic Resistor, 26K7, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED2672V

Description
RESISTOR, 26K7, 0.125W, THICK FILM, 0603; Resistance:26.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 26K7, 0.125W, THICK FILM, 0603; Resistance:26.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 26K7, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7548 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 26K7, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7548
Resistor, 26K7, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7548
RESISTOR, 26K7, 0.125W, THICK FILM, 0603; Resistance:26.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 26K7, 0.125W, THICK FILM, 0603; Resistance:26.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 26K7, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2726 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 26K7, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2726
Resistor, 26K7, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2726
RESISTOR, 26K7, 0.125W, THICK FILM, 0603; Resistance:26.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 26K7, 0.125W, THICK FILM, 0603; Resistance:26.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7548
Product Name Resistor, 26K7, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 26700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825803 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details