Panasonic Resistor, 2K43, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED2431V

Description
RESISTOR, 2K43, 0.125W, THICK FILM, 0603; Resistance:2.43kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2K43, 0.125W, THICK FILM, 0603; Resistance:2.43kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2K43, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7532 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K43, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7532
Resistor, 2K43, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7532
RESISTOR, 2K43, 0.125W, THICK FILM, 0603; Resistance:2.43kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K43, 0.125W, THICK FILM, 0603; Resistance:2.43kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2K43, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2712 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K43, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2712
Resistor, 2K43, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2712
RESISTOR, 2K43, 0.125W, THICK FILM, 0603; Resistance:2.43kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K43, 0.125W, THICK FILM, 0603; Resistance:2.43kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7532
Product Name Resistor, 2K43, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details