Panasonic Resistor, 243R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED2430V

Description
RESISTOR, 243R, 0.125W, THICK FILM, 0603; Resistance:243ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 243R, 0.125W, THICK FILM, 0603; Resistance:243ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 243R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7531 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 243R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7531
Resistor, 243R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7531
RESISTOR, 243R, 0.125W, THICK FILM, 0603; Resistance:243ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 243R, 0.125W, THICK FILM, 0603; Resistance:243ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 243R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2711 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 243R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2711
Resistor, 243R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2711
RESISTOR, 243R, 0.125W, THICK FILM, 0603; Resistance:243ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 243R, 0.125W, THICK FILM, 0603; Resistance:243ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7531
Product Name Resistor, 243R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 243 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722173 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers