Panasonic Resistor, 240K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED2403V

Description
RESISTOR, 240K, 0.125W, THICK FILM, 0603; Resistance:240kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 240K, 0.125W, THICK FILM, 0603; Resistance:240kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 240K, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7529 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 240K, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7529
Resistor, 240K, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7529
RESISTOR, 240K, 0.125W, THICK FILM, 0603; Resistance:240kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 240K, 0.125W, THICK FILM, 0603; Resistance:240kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 240K, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7530 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 240K, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7530
Resistor, 240K, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7530
RESISTOR, 240K, 0.125W, THICK FILM, 0603; Resistance:240kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 240K, 0.125W, THICK FILM, 0603; Resistance:240kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7529
Product Name Resistor, 240K, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 240000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers