Panasonic Chip Resistor - Surface Mount ERJ-H3ED2400V

Description
RES 240 OHM 0.5% 1/8W 0603
Datasheet
Description
RES 240 OHM 0.5% 1/8W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-H3ED2400V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H3ED2400V
Chip Resistor - Surface Mount ERJ-H3ED2400V
RES 240 OHM 0.5% 1/8W 0603

RES 240 OHM 0.5% 1/8W 0603

Supplier's Site Datasheet
Resistor, 240R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2710 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 240R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2710
Resistor, 240R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2710
RESISTOR, 240R, 0.125W, THICK FILM, 0603; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 240R, 0.125W, THICK FILM, 0603; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 240R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7524 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 240R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7524
Resistor, 240R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7524
RESISTOR, 240R, 0.125W, THICK FILM, 0603; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 240R, 0.125W, THICK FILM, 0603; Resistance:240ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-H3ED2400V 29AJ2710
Product Name Chip Resistor - Surface Mount Resistor, 240R, 0.125W, Thick Film, 0603; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 240 ohms 240 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers