Panasonic Resistor, 237K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED2373V

Description
RESISTOR, 237K, 0.125W, THICK FILM, 0603; Resistance:237kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 237K, 0.125W, THICK FILM, 0603; Resistance:237kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 237K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0061 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 237K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0061
Resistor, 237K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0061
RESISTOR, 237K, 0.125W, THICK FILM, 0603; Resistance:237kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 237K, 0.125W, THICK FILM, 0603; Resistance:237kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 237K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0062 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 237K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0062
Resistor, 237K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0062
RESISTOR, 237K, 0.125W, THICK FILM, 0603; Resistance:237kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 237K, 0.125W, THICK FILM, 0603; Resistance:237kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-H3ED2373V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H3ED2373V
Chip Resistor - Surface Mount ERJ-H3ED2373V
RES 237K OHM 0.5% 1/8W 0603

RES 237K OHM 0.5% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 29AJ0061 ERJ-H3ED2373V
Product Name Resistor, 237K, 0.125W, Thick Film, 0603; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 237000 ohms 237000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363293 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details