Panasonic Resistor, 23K7, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED2372V

Description
RESISTOR, 23K7, 0.125W, THICK FILM, 0603; Resistance:23.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 23K7, 0.125W, THICK FILM, 0603; Resistance:23.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 23K7, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0060 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 23K7, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0060
Resistor, 23K7, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0060
RESISTOR, 23K7, 0.125W, THICK FILM, 0603; Resistance:23.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 23K7, 0.125W, THICK FILM, 0603; Resistance:23.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 23K7, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0059 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 23K7, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0059
Resistor, 23K7, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0059
RESISTOR, 23K7, 0.125W, THICK FILM, 0603; Resistance:23.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 23K7, 0.125W, THICK FILM, 0603; Resistance:23.7kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0060
Product Name Resistor, 23K7, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 23700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details