Panasonic Resistor, 232R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED2320V

Description
RESISTOR, 232R, 0.125W, THICK FILM, 0603; Resistance:232ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 232R, 0.125W, THICK FILM, 0603; Resistance:232ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 232R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2706 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 232R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2706
Resistor, 232R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2706
RESISTOR, 232R, 0.125W, THICK FILM, 0603; Resistance:232ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 232R, 0.125W, THICK FILM, 0603; Resistance:232ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 232R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7518 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 232R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7518
Resistor, 232R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7518
RESISTOR, 232R, 0.125W, THICK FILM, 0603; Resistance:232ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 232R, 0.125W, THICK FILM, 0603; Resistance:232ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2706
Product Name Resistor, 232R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 232 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers