Panasonic Resistor, 226R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED2260V

Description
RESISTOR, 226R, 0.125W, THICK FILM, 0603; Resistance:226ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 226R, 0.125W, THICK FILM, 0603; Resistance:226ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 226R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0051 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 226R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0051
Resistor, 226R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0051
RESISTOR, 226R, 0.125W, THICK FILM, 0603; Resistance:226ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 226R, 0.125W, THICK FILM, 0603; Resistance:226ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 226R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2700 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 226R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2700
Resistor, 226R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2700
RESISTOR, 226R, 0.125W, THICK FILM, 0603; Resistance:226ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 226R, 0.125W, THICK FILM, 0603; Resistance:226ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0051
Product Name Resistor, 226R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 226 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C106J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 1-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers