Panasonic Resistor, 2K21, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED2211V

Description
RESISTOR, 2K21, 0.125W, THICK FILM, 0603; Resistance:2.21kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2K21, 0.125W, THICK FILM, 0603; Resistance:2.21kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2K21, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2699 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K21, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2699
Resistor, 2K21, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2699
RESISTOR, 2K21, 0.125W, THICK FILM, 0603; Resistance:2.21kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K21, 0.125W, THICK FILM, 0603; Resistance:2.21kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2K21, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0049 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K21, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0049
Resistor, 2K21, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0049
RESISTOR, 2K21, 0.125W, THICK FILM, 0603; Resistance:2.21kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K21, 0.125W, THICK FILM, 0603; Resistance:2.21kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2699
Product Name Resistor, 2K21, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details