Panasonic Resistor, 220R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED2200V

Description
RESISTOR, 220R, 0.125W, THICK FILM, 0603; Resistance:220ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 220R, 0.125W, THICK FILM, 0603; Resistance:220ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 220R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7509 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 220R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7509
Resistor, 220R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7509
RESISTOR, 220R, 0.125W, THICK FILM, 0603; Resistance:220ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 220R, 0.125W, THICK FILM, 0603; Resistance:220ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 220R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0045 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 220R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0045
Resistor, 220R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0045
RESISTOR, 220R, 0.125W, THICK FILM, 0603; Resistance:220ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 220R, 0.125W, THICK FILM, 0603; Resistance:220ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7509
Product Name Resistor, 220R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C111J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details