Panasonic Resistor, 21R, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED21R0V

Description
RESISTOR, 21R, 0.125W, THICK FILM, 0603; Resistance:21ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 21R, 0.125W, THICK FILM, 0603; Resistance:21ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 21R, 0.125W, Thick Film, 0603; Resistance Panasonic - 28AJ7503 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 21R, 0.125W, Thick Film, 0603; Resistance Panasonic
28AJ7503
Resistor, 21R, 0.125W, Thick Film, 0603; Resistance Panasonic 28AJ7503
RESISTOR, 21R, 0.125W, THICK FILM, 0603; Resistance:21ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 21R, 0.125W, THICK FILM, 0603; Resistance:21ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 21R, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0035 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 21R, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0035
Resistor, 21R, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0035
RESISTOR, 21R, 0.125W, THICK FILM, 0603; Resistance:21ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 21R, 0.125W, THICK FILM, 0603; Resistance:21ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ7503
Product Name Resistor, 21R, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 21 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details