Panasonic Resistor, 215K, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED2153V

Description
RESISTOR, 215K, 0.125W, THICK FILM, 0603; Resistance:215kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 215K, 0.125W, THICK FILM, 0603; Resistance:215kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 215K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0041 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 215K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0041
Resistor, 215K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0041
RESISTOR, 215K, 0.125W, THICK FILM, 0603; Resistance:215kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 215K, 0.125W, THICK FILM, 0603; Resistance:215kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 215K, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0042 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 215K, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0042
Resistor, 215K, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0042
RESISTOR, 215K, 0.125W, THICK FILM, 0603; Resistance:215kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 215K, 0.125W, THICK FILM, 0603; Resistance:215kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ0041
Product Name Resistor, 215K, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 215000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details