Panasonic Resistor, 21K5, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED2152V

Description
RESISTOR, 21K5, 0.125W, THICK FILM, 0603; Resistance:21.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 21K5, 0.125W, THICK FILM, 0603; Resistance:21.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 21K5, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2693 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 21K5, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2693
Resistor, 21K5, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2693
RESISTOR, 21K5, 0.125W, THICK FILM, 0603; Resistance:21.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 21K5, 0.125W, THICK FILM, 0603; Resistance:21.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 21K5, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ0040 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 21K5, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ0040
Resistor, 21K5, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ0040
RESISTOR, 21K5, 0.125W, THICK FILM, 0603; Resistance:21.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 21K5, 0.125W, THICK FILM, 0603; Resistance:21.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2693
Product Name Resistor, 21K5, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 21500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details