Panasonic Resistor, 2K15, 0.125W, Thick Film, 0603; Resistance Panasonic ERJ-H3ED2151V

Description
RESISTOR, 2K15, 0.125W, THICK FILM, 0603; Resistance:2.15kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2K15, 0.125W, THICK FILM, 0603; Resistance:2.15kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2K15, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2692 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K15, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2692
Resistor, 2K15, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2692
RESISTOR, 2K15, 0.125W, THICK FILM, 0603; Resistance:2.15kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K15, 0.125W, THICK FILM, 0603; Resistance:2.15kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2K15, 0.125W, Thick Film, 0603; Resistance Panasonic - 29AJ2691 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K15, 0.125W, Thick Film, 0603; Resistance Panasonic
29AJ2691
Resistor, 2K15, 0.125W, Thick Film, 0603; Resistance Panasonic 29AJ2691
RESISTOR, 2K15, 0.125W, THICK FILM, 0603; Resistance:2.15kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K15, 0.125W, THICK FILM, 0603; Resistance:2.15kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2692
Product Name Resistor, 2K15, 0.125W, Thick Film, 0603; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric]
Resistance Range 2150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580286 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details